2.7 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 7 W 2R7 10% ( CGS )
Wirewound Resistor 7W 2.7ohm 10% Through Hole Axial Product overview: SBCHE62R7K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE62R7K can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131232-ND | SBCHE62R7K | 53-SBCHE62R7K |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 7 W 2R7 10% ( CGS ) | Through-Hole 7W 2.7ohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | WIRE WOUND | |
| Mounting / Packaging | Axial, Radial Formed | ||
| Resistance Range | 2.7 ohms | 2.7 ohms |