TE Connectivity Through Hole Resistors SBCHE62K7J

Description
2.7 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131231-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131231-ND
Through Hole Resistors A131231-ND
2.7 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

2.7 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 7 W 2K7 5% ( CGS ) - SBCHE62K7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 2K7 5% ( CGS )
SBCHE62K7J
Fixed Resistors; BCHE 7 W 2K7 5% ( CGS ) SBCHE62K7J
Fixed Resistors; BCHE 7 W 2K7 5% ( CGS )

Fixed Resistors; BCHE 7 W 2K7 5% ( CGS )

Supplier's Site
Through Hole Resistors - 2061120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061120
Through Hole Resistors 2061120
TE Connectivity SBCHE62K7J Resistor

TE Connectivity SBCHE62K7J Resistor

Supplier's Site
Through Hole Resistors - 2061120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061120P
Through Hole Resistors 2061120P
TE Connectivity SBCHE62K7J Resistor

TE Connectivity SBCHE62K7J Resistor

Supplier's Site
Through Hole Resistors - 1680271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1680271
Through Hole Resistors 1680271
TE Connectivity SBCHE62K7J Resistor

TE Connectivity SBCHE62K7J Resistor

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE62K7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE62K7J
Through-Hole 7W Resistor 53-SBCHE62K7J
Wirewound Resistor, 7W, 2.7kR, 5%, Axial, Through Hole Product overview: SBCHE62K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE62K7J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 7W, 2.7kR, 5%, Axial, Through Hole Product overview: SBCHE62K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE62K7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131231-ND SBCHE62K7J 2061120 2061120P 53-SBCHE62K7J
Product Name Through Hole Resistors Fixed Resistors; BCHE 7 W 2K7 5% ( CGS ) Through Hole Resistors Through Hole Resistors Through-Hole 7W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound WIRE WOUND
Mounting / Packaging Axial, Radial Formed ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details