TE Connectivity Fixed Resistors; BCHE 7 W 2K2 5% ( CGS ) SBCHE62K2J

Description
Fixed Resistors; BCHE 7 W 2K2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 2K2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 2K2 5% ( CGS ) - SBCHE62K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 2K2 5% ( CGS )
SBCHE62K2J
Fixed Resistors; BCHE 7 W 2K2 5% ( CGS ) SBCHE62K2J
Fixed Resistors; BCHE 7 W 2K2 5% ( CGS )

Fixed Resistors; BCHE 7 W 2K2 5% ( CGS )

Supplier's Site
Through Hole Resistors - 2061114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061114
Through Hole Resistors 2061114
TE Connectivity SBCHE62K2J Resistor

TE Connectivity SBCHE62K2J Resistor

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE62K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE62K2J
Through-Hole 7W Resistor 53-SBCHE62K2J
Wirewound Resistor, 7W, 2.2kR, 5%, Axial, Through Hole Product overview: SBCHE62K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE62K2J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 7W, 2.2kR, 5%, Axial, Through Hole Product overview: SBCHE62K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE62K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131230-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131230-ND
Through Hole Resistors A131230-ND
2.2 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

2.2 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 7 W, 5%, 124.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2894 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 7 W, 5%, 124.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2894
Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 7 W, 5%, 124.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2894
Through Hole Wirewound Resistor, SBC Series, 2.2 kohm, 7 W, - 5%, 124.1 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 2.2 kohm, 7 W, - 5%, 124.1 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE62K2J 2061114 53-SBCHE62K2J A131230-ND 26M2894
Product Name Fixed Resistors; BCHE 7 W 2K2 5% ( CGS ) Through Hole Resistors Through-Hole 7W Resistor Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 7 W, 5%, 124.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details