27 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
7W 27R Wirewound Resistor, 5% Tol, Axial Mount, 350°C Product overview: SBCHE627RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE627RJ can be used for catalog matching and distributor lookup.
TE Connectivity SBCHE627RJ Resistor
TE Connectivity SBCHE627RJ Resistor
TE Connectivity SBCHE627RJ Resistor
Wirewound Resistors - Through Hole BCHE 7 W 27R 5%
Through Hole Wirewound Resistor, SBC Series, 27 ohm, 7 W, - 5%, 13.8 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131229-ND | 53-SBCHE627RJ | 2060868 | 2060868P | SBCHE627RJ | 34M8404 |
| Product Name | Through Hole Resistors | 7W Resistor | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Through Hole Wirewound Resistor, Sbc Series, 27 Ohm, 7 W, 5%, 13.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms |