Wirewound Resistor 7W 22kR 5% Axial Through Hole Product overview: SBCHE622KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE622KJ can be used for catalog matching and distributor lookup.
22 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE622KJ Resistor
TE Connectivity SBCHE622KJ Resistor
TE Connectivity SBCHE622KJ Resistor
Wirewound Resistors - Through Hole BCHE 7 W 22K 5%
RESISTOR, WIREWOUND, 22KOHM, 7W, 5%; Resistance:22kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:392.4V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, SBC Series, 22 kohm, 7 W, - 5%, 392.4 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SBCHE622KJ | A105568-ND | 2061243 | 2061243P | SBCHE622KJ | 16R6579 | 26M2898 |
| Product Name | Through-Hole 7W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Resistor, Wirewound, 22Kohm, 7W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 22 Kohm, 7 W, 5%, 392.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 392 volts | 392 volts | |||||
| Operating AC Voltage | 392 volts | 392 volts |