TE Connectivity Through Hole Resistors SBCHE6220RJ

Description
220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131226-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131226-ND
Through Hole Resistors A131226-ND
220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through-Hole 7W Resistor - 53-SBCHE6220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE6220RJ
Through-Hole 7W Resistor 53-SBCHE6220RJ
Wirewound Resistor 7W 220R 5% Axial Through Hole Product overview: SBCHE6220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6220RJ can be used for catalog matching and distributor lookup.

Wirewound Resistor 7W 220R 5% Axial Through Hole Product overview: SBCHE6220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; BCHE 7 W 220R 5% ( CGS ) - SBCHE6220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 220R 5% ( CGS )
SBCHE6220RJ
Fixed Resistors; BCHE 7 W 220R 5% ( CGS ) SBCHE6220RJ
Fixed Resistors; BCHE 7 W 220R 5% ( CGS )

Fixed Resistors; BCHE 7 W 220R 5% ( CGS )

Supplier's Site
Res, 220R, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ8680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ8680
Res, 220R, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ8680
RES, 220R, 7W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 220R, 7W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131226-ND 53-SBCHE6220RJ SBCHE6220RJ 74AJ8680
Product Name Through Hole Resistors Through-Hole 7W Resistor Fixed Resistors; BCHE 7 W 220R 5% ( CGS ) Res, 220R, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Axial, Radial Formed
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details