TE Connectivity Fixed Resistors; BCHE 7 W 1R5 10% ( CGS ) SBCHE61R5K

Description
Fixed Resistors; BCHE 7 W 1R5 10% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 1R5 10% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 1R5 10% ( CGS ) - SBCHE61R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 1R5 10% ( CGS )
SBCHE61R5K
Fixed Resistors; BCHE 7 W 1R5 10% ( CGS ) SBCHE61R5K
Fixed Resistors; BCHE 7 W 1R5 10% ( CGS )

Fixed Resistors; BCHE 7 W 1R5 10% ( CGS )

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE61R5K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE61R5K
Through-Hole 7W Resistor 53-SBCHE61R5K
Wirewound Resistor 7W 1.5R 10% Axial Through Hole Product overview: SBCHE61R5K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61R5K can be used for catalog matching and distributor lookup.

Wirewound Resistor 7W 1.5R 10% Axial Through Hole Product overview: SBCHE61R5K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61R5K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131225-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131225-ND
Through Hole Resistors A131225-ND
1.5 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1.5 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, 1.5 Ohm, 7W, 10%; Resistance Cgs Te Connectivity - 26M2881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1.5 Ohm, 7W, 10%; Resistance Cgs Te Connectivity
26M2881
Resistor, 1.5 Ohm, 7W, 10%; Resistance Cgs Te Connectivity 26M2881
RESISTOR, 1.5 OHM, 7W, 10%; Resistance:1.5ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.2V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 1.5 OHM, 7W, 10%; Resistance:1.5ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.2V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE61R5K 53-SBCHE61R5K A131225-ND 26M2881
Product Name Fixed Resistors; BCHE 7 W 1R5 10% ( CGS ) Through-Hole 7W Resistor Through Hole Resistors Resistor, 1.5 Ohm, 7W, 10%; Resistance Cgs Te Connectivity
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 7 watts 7 watts 7 watts
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Operating DC Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers