TE Connectivity Wirewound Resistors - SBCHE61R2K

Description
Wirewound Resistors - Through Hole 1.2 Ohms 7W 400PPM
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1.2 Ohms 7W 400PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SBCHE61R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE61R2K
Wirewound Resistors - SBCHE61R2K
Wirewound Resistors - Through Hole 1.2 Ohms 7W 400PPM

Wirewound Resistors - Through Hole 1.2 Ohms 7W 400PPM

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE61R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE61R2K
Through-Hole 7W Resistor 53-SBCHE61R2K
7W 1.2R Wirewound Resistor, 10% Tol, Axial, Through Hole Product overview: SBCHE61R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61R2K can be used for catalog matching and distributor lookup.

7W 1.2R Wirewound Resistor, 10% Tol, Axial, Through Hole Product overview: SBCHE61R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61R2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137316-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137316-ND
Through Hole Resistors A137316-ND
1.2 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1.2 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SBCHE61R2K 53-SBCHE61R2K A137316-ND
Product Name Wirewound Resistors - Through-Hole 7W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed
Power Rating 7 watts 7 watts
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details