Fixed Resistors; BCHE 7 W 1R0 10% ( CGS )
1 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
1 Ohm 7W Wirewound Resistor, 10% Tol, Axial, Through Hole Product overview: SBCHE61R0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61R0K can be used for catalog matching and distributor lookup.
TE Connectivity SBCHE61R0K Resistor
TE Connectivity SBCHE61R0K Resistor
TE Connectivity SBCHE61R0K Resistor
RES 1 OHM 10% 7W AXIAL
Through Hole Wirewound Resistor, SBC Series, 1 ohm, 7 W, - 10%, 2.7 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | SBCHE61R0K | A105649-ND | 53-SBCHE61R0K | 2060672 | 2060672P | SBCHE61R0K | 26M2879 |
| Product Name | Fixed Resistors; BCHE 7 W 1R0 10% ( CGS ) | Through Hole Resistors | Through-Hole 1 Ohm 7W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 1 Ohm, 7 W, 10%, 2.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Power Rating | 7 watts | 7 watts | 7 watts | 7 watts | |||
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound; Wirewound | Wirewound |