1.8 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
7W 1.8kR Wirewound Resistor, 5% Tol, Axial, Through Hole Product overview: SBCHE61K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K8J can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 7 W 1K8 5% ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131224-ND | 53-SBCHE61K8J | SBCHE61K8J |
| Product Name | Through Hole Resistors | Through-Hole 7W Resistor | Fixed Resistors; BCHE 7 W 1K8 5% ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial, Radial Formed | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |