TE Connectivity Through-Hole 7 W Resistor SBCHE61K5J

Description
Wirewound Resistors - Through Hole BCHE 7 W 1K5 5% Product overview: SBCHE61K5J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole BCHE 7 W 1K5 5% Product overview: SBCHE61K5J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7 W Resistor - 53-SBCHE61K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7 W Resistor
53-SBCHE61K5J
Through-Hole 7 W Resistor 53-SBCHE61K5J
Wirewound Resistors - Through Hole BCHE 7 W 1K5 5% Product overview: SBCHE61K5J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K5J can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole BCHE 7 W 1K5 5% Product overview: SBCHE61K5J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SBCHE61K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE61K5J
Wirewound Resistors - SBCHE61K5J
Wirewound Resistors - Through Hole BCHE 7 W 1K5 5%

Wirewound Resistors - Through Hole BCHE 7 W 1K5 5%

Supplier's Site
Through Hole Resistors - A131223-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131223-ND
Through Hole Resistors A131223-ND
1.5 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1.5 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 7 W, 5%, 102.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2877 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 7 W, 5%, 102.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2877
Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 7 W, 5%, 102.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2877
Through Hole Wirewound Resistor, SBC Series, 1.5 kohm, 7 W, - 5%, 102.5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 1.5 kohm, 7 W, - 5%, 102.5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SBCHE61K5J SBCHE61K5J A131223-ND 26M2877
Product Name Through-Hole 7 W Resistor Wirewound Resistors - Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 7 W, 5%, 102.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating Temperature -55 to 350 C (-67 to 662 F) -55 to 350 C (-67 to 662 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details