TE Connectivity Fixed Resistors; BCHE 7 W 1K2 5% ( CGS ) SBCHE61K2J

Description
Fixed Resistors; BCHE 7 W 1K2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 1K2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 1K2 5% ( CGS ) - SBCHE61K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 1K2 5% ( CGS )
SBCHE61K2J
Fixed Resistors; BCHE 7 W 1K2 5% ( CGS ) SBCHE61K2J
Fixed Resistors; BCHE 7 W 1K2 5% ( CGS )

Fixed Resistors; BCHE 7 W 1K2 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137315-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137315-ND
Through Hole Resistors A137315-ND
1.2 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1.2 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through-Hole 7W 1200ohm Resistor - 53-SBCHE61K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 1200ohm Resistor
53-SBCHE61K2J
Through-Hole 7W 1200ohm Resistor 53-SBCHE61K2J
RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 1200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE61K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 1200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 1200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 1200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE61K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 1200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 1200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SBCHE61K2J A137315-ND 53-SBCHE61K2J
Product Name Fixed Resistors; BCHE 7 W 1K2 5% ( CGS ) Through Hole Resistors Through-Hole 7W 1200ohm Resistor
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers