The Wirewound Resistor, 1Kohm, 7W, 5% from the SBC Series by TE Connectivity is designed for high performance in industrial and commercial applications. It features a resistance tolerance of ±5% and a maximum continuous voltage calculated as ,àöP x R, which is approximately 83.7V for this resistor. The operating temperature range is from -55°C to +350°C, making it suitable for various environmental conditions. This resistor is constructed with a ceramic case and sealed with an inorganic silica filler, providing high insulation resistance and low surface temperature. It can withstand high overload currents and is resistant to solder heat, with a OîR of less than 0.2% at 350°C for 2.5 seconds. The resistor also demonstrates excellent load stability, with a OîR of less than 5% under full load at 70°C for 1000 hours. The product is RoHS compliant and is widely available from distribution, making it a reliable choice for applications such as power supplies and triac-based speed controls.
TE Connectivity SBCHE61K0J Resistor
TE Connectivity SBCHE61K0J Resistor
TE Connectivity SBCHE61K0J Resistor
Fixed Resistors; BCHE 7 W 1K0 5% ( CGS )
Wirewound Resistor, 7W, 1kR, 5%, Axial, Through Hole Product overview: SBCHE61K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61K0J can be used for catalog matching and distributor lookup.
1 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
WIREWOUND RESISTOR, 1KOHM, 7W, 5%; Resistance:1kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:83.7V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, SBC Series, 1 kohm, 7 W, - 5%, 83.7 V, Axial Leaded RoHS Compliant: Yes
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061063 | 2061063P | SBCHE61K0J | 53-SBCHE61K0J | A105648-ND | 16R6555 | 26M2875 | 70064361 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 7 W 1K0 5% ( CGS ) | Through-Hole 7W Resistor | Through Hole Resistors | Wirewound Resistor, 1Kohm, 7W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 1 Kohm, 7 W, 5%, 83.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 7 W;Tol 5%;Radial;Ceramic Housed |
| Technology / Construction | Wire wound | Wirewound; Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | Axial Leaded | ThroughHole; Axial Leads | Radial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||||
| Power Rating | 7 watts | 7 watts | 7 watts | 7 watts | 7 watts |