TE Connectivity Through Hole Resistors SBCHE618RJ

Description
18 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105647-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105647-ND
Through Hole Resistors A105647-ND
18 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

18 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 7 W 18R 5% ( CGS ) - SBCHE618RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 18R 5% ( CGS )
SBCHE618RJ
Fixed Resistors; BCHE 7 W 18R 5% ( CGS ) SBCHE618RJ
Fixed Resistors; BCHE 7 W 18R 5% ( CGS )

Fixed Resistors; BCHE 7 W 18R 5% ( CGS )

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 18 Ohm, 7 W, 5%, 11.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2892 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 18 Ohm, 7 W, 5%, 11.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2892
Through Hole Wirewound Resistor, Sbc Series, 18 Ohm, 7 W, 5%, 11.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2892
Through Hole Wirewound Resistor, SBC Series, 18 ohm, 7 W, - 5%, 11.2 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 18 ohm, 7 W, - 5%, 11.2 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105647-ND SBCHE618RJ 26M2892
Product Name Through Hole Resistors Fixed Resistors; BCHE 7 W 18R 5% ( CGS ) Through Hole Wirewound Resistor, Sbc Series, 18 Ohm, 7 W, 5%, 11.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole; Axial Leads
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details