TE Connectivity Through Hole Resistors SBCHE6180RJ

Description
180 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131221-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131221-ND
Through Hole Resistors A131221-ND
180 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

180 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SBCHE6180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE6180RJ
Wirewound Resistors - SBCHE6180RJ
Wirewound Resistors - Through Hole 180 Ohms 7W 200PPM

Wirewound Resistors - Through Hole 180 Ohms 7W 200PPM

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE6180RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE6180RJ
Through-Hole 7W Resistor 53-SBCHE6180RJ
7W 180R 5% Wirewound Resistor, Axial Lead, Through Hole Product overview: SBCHE6180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6180RJ can be used for catalog matching and distributor lookup.

7W 180R 5% Wirewound Resistor, Axial Lead, Through Hole Product overview: SBCHE6180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6180RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 180 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R6574 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 180 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
16R6574
Wirewound Resistor, 180 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 16R6574
WIREWOUND RESISTOR, 180 OHM, 7W, 5%; Resistance:180ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 180 OHM, 7W, 5%; Resistance:180ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 180 Ohm, 7 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2893 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 180 Ohm, 7 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2893
Through Hole Wirewound Resistor, Sbc Series, 180 Ohm, 7 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2893
Through Hole Wirewound Resistor, SBC Series, 180 ohm, 7 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 180 ohm, 7 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131221-ND SBCHE6180RJ 53-SBCHE6180RJ 16R6574 26M2893
Product Name Through Hole Resistors Wirewound Resistors - Through-Hole 7W Resistor Wirewound Resistor, 180 Ohm, 7W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 180 Ohm, 7 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole Axial Leaded ThroughHole; Axial Leads
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers