TE Connectivity Through Hole Resistors SBCHE615RJ

Description
15 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131220-ND
Through Hole Resistors A131220-ND
15 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

15 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 7 W 15R 5% ( CGS ) - SBCHE615RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 15R 5% ( CGS )
SBCHE615RJ
Fixed Resistors; BCHE 7 W 15R 5% ( CGS ) SBCHE615RJ
Fixed Resistors; BCHE 7 W 15R 5% ( CGS )

Fixed Resistors; BCHE 7 W 15R 5% ( CGS )

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 15 Ohm, 7 W, 5%, 10.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34M8403 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 15 Ohm, 7 W, 5%, 10.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34M8403
Through Hole Wirewound Resistor, Sbc Series, 15 Ohm, 7 W, 5%, 10.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34M8403
Through Hole Wirewound Resistor, SBC Series, 15 ohm, 7 W, - 5%, 10.3 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 15 ohm, 7 W, - 5%, 10.3 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131220-ND SBCHE615RJ 34M8403
Product Name Through Hole Resistors Fixed Resistors; BCHE 7 W 15R 5% ( CGS ) Through Hole Wirewound Resistor, Sbc Series, 15 Ohm, 7 W, 5%, 10.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole; Axial Leads
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers