TE Connectivity Through Hole Resistors SBCHE6150RJ

Description
TE Connectivity SBCHE6150RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE6150RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2060969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060969
Through Hole Resistors 2060969
TE Connectivity SBCHE6150RJ Resistor

TE Connectivity SBCHE6150RJ Resistor

Supplier's Site
Through Hole Resistors - 2060969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060969P
Through Hole Resistors 2060969P
TE Connectivity SBCHE6150RJ Resistor

TE Connectivity SBCHE6150RJ Resistor

Supplier's Site
Through Hole Resistors - 1639047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639047
Through Hole Resistors 1639047
TE Connectivity SBCHE6150RJ Resistor

TE Connectivity SBCHE6150RJ Resistor

Supplier's Site
Fixed Resistors; BCHE 7 W 150R 5% ( CGS ) - SBCHE6150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 150R 5% ( CGS )
SBCHE6150RJ
Fixed Resistors; BCHE 7 W 150R 5% ( CGS ) SBCHE6150RJ
Fixed Resistors; BCHE 7 W 150R 5% ( CGS )

Fixed Resistors; BCHE 7 W 150R 5% ( CGS )

Supplier's Site
7W Resistor - 53-SBCHE6150RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SBCHE6150RJ
7W Resistor 53-SBCHE6150RJ
Wirewound Resistor, 7W, 150R, 5%, Axial Mount Product overview: SBCHE6150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6150RJ can be used for catalog matching and distributor lookup.

Wirewound Resistor, 7W, 150R, 5%, Axial Mount Product overview: SBCHE6150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6150RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105608-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105608-ND
Through Hole Resistors A105608-ND
150 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

150 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 150 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R6571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
16R6571
Resistor, Wirewound, 150 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 16R6571
RESISTOR, WIREWOUND, 150 OHM, 7W, 5%; Resistance:150ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:32.4V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 150 OHM, 7W, 5%; Resistance:150ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:32.4V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 7 W, 5%, 32.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2890 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 7 W, 5%, 32.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2890
Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 7 W, 5%, 32.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2890
Through Hole Wirewound Resistor, SBC Series, 150 ohm, 7 W, - 5%, 32.4 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 150 ohm, 7 W, - 5%, 32.4 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2060969 2060969P SBCHE6150RJ 53-SBCHE6150RJ A105608-ND 16R6571 26M2890
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 7 W 150R 5% ( CGS ) 7W Resistor Through Hole Resistors Resistor, Wirewound, 150 Ohm, 7W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 7 W, 5%, 32.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Power Rating 7 watts 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers