TE Connectivity Through Hole Resistors SBCHE612RJ

Description
12 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131218-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131218-ND
Through Hole Resistors A131218-ND
12 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

12 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SBCHE612RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE612RJ
Wirewound Resistors - SBCHE612RJ
Wirewound Resistors - Through Hole BCHE 7 W 12R 5%

Wirewound Resistors - Through Hole BCHE 7 W 12R 5%

Supplier's Site
7W Resistor - 53-SBCHE612RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SBCHE612RJ
7W Resistor 53-SBCHE612RJ
7W 12R Wirewound Resistor, 5% Tol, Axial Mount Product overview: SBCHE612RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE612RJ can be used for catalog matching and distributor lookup.

7W 12R Wirewound Resistor, 5% Tol, Axial Mount Product overview: SBCHE612RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE612RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 12 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R6567 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
16R6567
Wirewound Resistor, 12 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 16R6567
WIREWOUND RESISTOR, 12 OHM, 7W, 5%; Resistance:12ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:9.2V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 7W, 5%; Resistance:12ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:9.2V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131218-ND SBCHE612RJ 53-SBCHE612RJ 16R6567
Product Name Through Hole Resistors Wirewound Resistors - 7W Resistor Wirewound Resistor, 12 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole Axial Leaded
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129325-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details