TE Connectivity Fixed Resistors; BCHE 7 W 12K 5% ( CGS ) SBCHE612KJ

Description
Fixed Resistors; BCHE 7 W 12K 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 12K 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 12K 5% ( CGS ) - SBCHE612KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 12K 5% ( CGS )
SBCHE612KJ
Fixed Resistors; BCHE 7 W 12K 5% ( CGS ) SBCHE612KJ
Fixed Resistors; BCHE 7 W 12K 5% ( CGS )

Fixed Resistors; BCHE 7 W 12K 5% ( CGS )

Supplier's Site
7W 290V Resistor - 53-SBCHE612KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W 290V Resistor
53-SBCHE612KJ
7W 290V Resistor 53-SBCHE612KJ
7W Wirewound Resistor, 12kR, 5%, 290V, Axial Product overview: SBCHE612KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 290V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 290V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE612KJ can be used for catalog matching and distributor lookup.

7W Wirewound Resistor, 12kR, 5%, 290V, Axial Product overview: SBCHE612KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 290V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 290V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE612KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131217-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131217-ND
Through Hole Resistors A131217-ND
12 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

12 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Sbc Series, 12 Kohm, 7 W, 5%, 289.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2886 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 12 Kohm, 7 W, 5%, 289.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2886
Through Hole Wirewound Resistor, Sbc Series, 12 Kohm, 7 W, 5%, 289.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2886
Through Hole Wirewound Resistor, SBC Series, 12 kohm, 7 W, - 5%, 289.8 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 12 kohm, 7 W, - 5%, 289.8 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE612KJ 53-SBCHE612KJ A131217-ND 26M2886
Product Name Fixed Resistors; BCHE 7 W 12K 5% ( CGS ) 7W 290V Resistor Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 12 Kohm, 7 W, 5%, 289.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 12000 ohms
Operating DC Voltage 290 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details