TE Connectivity Resistors - Through Hole Resistors SBCHE610RJ

Description
Win Source Part Number: 1337406-SBCHE610RJ Category: Resistors - Through Hole Resistors Series: SBC, CGS Features: Flame Proof, Safety Package: Bulk Size / Dimension: 0.315" x 0.276" Rectangular x 1.496" L (8.00mm x 7.00mm x 38.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial, Radial Formed Temperature Range - Operating: -55°C ~ 350°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: SBCHE6
Request a Quote Datasheet
Description
Win Source Part Number: 1337406-SBCHE610RJ Category: Resistors - Through Hole Resistors Series: SBC, CGS Features: Flame Proof, Safety Package: Bulk Size / Dimension: 0.315" x 0.276" Rectangular x 1.496" L (8.00mm x 7.00mm x 38.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial, Radial Formed Temperature Range - Operating: -55°C ~ 350°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: SBCHE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1337406-SBCHE610RJ - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337406-SBCHE610RJ
Resistors - Through Hole Resistors 1337406-SBCHE610RJ
Win Source Part Number: 1337406-SBCHE610RJ Category: Resistors - Through Hole Resistors Series: SBC, CGS Features: Flame Proof, Safety Package: Bulk Size / Dimension: 0.315" x 0.276" Rectangular x 1.496" L (8.00mm x 7.00mm x 38.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial, Radial Formed Temperature Range - Operating: -55°C ~ 350°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: SBCHE6

Win Source Part Number: 1337406-SBCHE610RJ
Category: Resistors - Through Hole Resistors
Series: SBC, CGS
Features: Flame Proof, Safety
Package: Bulk
Size / Dimension: 0.315" x 0.276" Rectangular x 1.496" L (8.00mm x 7.00mm x 38.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial, Radial Formed
Temperature Range - Operating: -55°C ~ 350°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Base Product Number: SBCHE6

Buy Now Datasheet
Through Hole Resistors - A105606-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105606-ND
Through Hole Resistors A105606-ND
10 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

10 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 7 W 10R 5% ( CGS ) - SBCHE610RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 10R 5% ( CGS )
SBCHE610RJ
Fixed Resistors; BCHE 7 W 10R 5% ( CGS ) SBCHE610RJ
Fixed Resistors; BCHE 7 W 10R 5% ( CGS )

Fixed Resistors; BCHE 7 W 10R 5% ( CGS )

Supplier's Site
Through Hole Resistors - 2060802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060802
Through Hole Resistors 2060802
TE Connectivity SBCHE610RJ Resistor

TE Connectivity SBCHE610RJ Resistor

Supplier's Site
Through Hole Resistors - 2060802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060802P
Through Hole Resistors 2060802P
TE Connectivity SBCHE610RJ Resistor

TE Connectivity SBCHE610RJ Resistor

Supplier's Site
Through Hole Resistors - 1613935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613935
Through Hole Resistors 1613935
TE Connectivity SBCHE610RJ Resistor

TE Connectivity SBCHE610RJ Resistor

Supplier's Site
Resistor, Wirewound, 10 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R6564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
16R6564
Resistor, Wirewound, 10 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 16R6564
RESISTOR, WIREWOUND, 10 OHM, 7W, 5%; Resistance:10ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:8.4V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10 OHM, 7W, 5%; Resistance:10ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:8.4V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 7 W, 5%, 8.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2884 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 7 W, 5%, 8.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2884
Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 7 W, 5%, 8.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2884
Through Hole Wirewound Resistor, SBC Series, 10 ohm, 7 W, - 5%, 8.4 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 10 ohm, 7 W, - 5%, 8.4 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1337406-SBCHE610RJ A105606-ND SBCHE610RJ 2060802 2060802P 16R6564 26M2884
Product Name Resistors - Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 7 W 10R 5% ( CGS ) Through Hole Resistors Through Hole Resistors Resistor, Wirewound, 10 Ohm, 7W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 7 W, 5%, 8.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details