7W 10kR Wirewound Resistor, 5%, Axial, Through Hole Product overview: SBCHE610KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE610KJ can be used for catalog matching and distributor lookup.
10 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE610KJ Resistor
TE Connectivity SBCHE610KJ Resistor
TE Connectivity SBCHE610KJ Resistor
Wirewound Resistors - Through Hole
RESISTOR, WIREWOUND, 10KOHM, 7W, 5%; Resistance:10kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:264.6V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, SBC Series, 10 kohm, 7 W, - 5%, 264.6 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SBCHE610KJ | A105605-ND | 2061209 | 2061209P | SBCHE610KJ | 16R6563 | 26M2883 |
| Product Name | Through-Hole 7W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Resistor, Wirewound, 10Kohm, 7W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 10 Kohm, 7 W, 5%, 264.6 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||||
| Operating DC Voltage | 265 volts | 265 volts | |||||
| Operating AC Voltage | 265 volts | 265 volts |