100 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE6100RJ Resistor
TE Connectivity SBCHE6100RJ Resistor
TE Connectivity SBCHE6100RJ Resistor
Wirewound Resistors - Through Hole 100 Ohms 7W 200PPM
7W 100R 5% Wirewound Power Resistor, Axial Product overview: SBCHE6100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6100RJ can be used for catalog matching and distributor lookup.
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
Through Hole Wirewound Resistor, SBC Series, 100 ohm, 7 W, - 5%, 26.5 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105604-ND | 2060947 | 2060947P | SBCHE6100RJ | 53-SBCHE6100RJ | 70064355 | 26M2885 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | 7W Resistor | Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg7 W;Tol 5%;Radial;Ceramic Housed | Through Hole Wirewound Resistor, Sbc Series, 100 Ohm, 7 W, 5%, 26.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | ThroughHole | Radial Leads | ThroughHole; Axial Leads | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |