TE Connectivity Through-Hole 5W Resistor SBCHE510KJ

Description
Wirewound Resistor, 5W, 10kR, 5%, Through Hole, Axial Product overview: SBCHE510KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE510KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 5W, 10kR, 5%, Through Hole, Axial Product overview: SBCHE510KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE510KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W Resistor - 53-SBCHE510KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W Resistor
53-SBCHE510KJ
Through-Hole 5W Resistor 53-SBCHE510KJ
Wirewound Resistor, 5W, 10kR, 5%, Through Hole, Axial Product overview: SBCHE510KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE510KJ can be used for catalog matching and distributor lookup.

Wirewound Resistor, 5W, 10kR, 5%, Through Hole, Axial Product overview: SBCHE510KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE510KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; BCHE 5 W 10K 5% ( CGS ) - SBCHE510KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 5 W 10K 5% ( CGS )
SBCHE510KJ
Fixed Resistors; BCHE 5 W 10K 5% ( CGS ) SBCHE510KJ
Fixed Resistors; BCHE 5 W 10K 5% ( CGS )

Fixed Resistors; BCHE 5 W 10K 5% ( CGS )

Supplier's Site
Through Hole Resistors - 2060616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060616
Through Hole Resistors 2060616
TE Connectivity SBCHE510KJ Resistor

TE Connectivity SBCHE510KJ Resistor

Supplier's Site
Through Hole Resistors - 2060616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060616P
Through Hole Resistors 2060616P
TE Connectivity SBCHE510KJ Resistor

TE Connectivity SBCHE510KJ Resistor

Supplier's Site
Through Hole Resistors - 1614365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614365
Through Hole Resistors 1614365
TE Connectivity SBCHE510KJ Resistor

TE Connectivity SBCHE510KJ Resistor

Supplier's Site
Through Hole Resistors - A105603-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105603-ND
Through Hole Resistors A105603-ND
10 kOhms ±5% 5W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

10 kOhms ±5% 5W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity - 16R6550 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity
16R6550
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity 16R6550
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:SBC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:223.6V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:SBC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:223.6V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 10 Kohm, 5 W, 5%, 223.6 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2873 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 10 Kohm, 5 W, 5%, 223.6 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2873
Through Hole Wirewound Resistor, Sbc Series, 10 Kohm, 5 W, 5%, 223.6 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2873
Through Hole Wirewound Resistor, SBC Series, 10 kohm, 5 W, - 5%, 223.6 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 10 kohm, 5 W, - 5%, 223.6 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-SBCHE510KJ SBCHE510KJ 2060616 2060616P A105603-ND 16R6550 26M2873
Product Name Through-Hole 5W Resistor Fixed Resistors; BCHE 5 W 10K 5% ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 10 Kohm, 5 W, 5%, 223.6 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction WIRE WOUND Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 224 volts 224 volts
Operating AC Voltage 224 volts 224 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 2-1630012-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details