RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 820ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE4820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 820ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 820ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE4820RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 4 W 820R 5% ( CGS )
820 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SBCHE4820RJ | SBCHE4820RJ | A137313-ND |
| Product Name | Through-Hole 4W 820ohm Resistor | Fixed Resistors; BCHE 4 W 820R 5% ( CGS ) | Through Hole Resistors |
| Resistance Range | 820 ohms | 820 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Power Rating | 4 watts | 4 watts | |
| Configuration | Single Resistor |