TE Connectivity Through Hole Resistors SBCHE46R8K

Description
6.8 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131216-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131216-ND
Through Hole Resistors A131216-ND
6.8 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

6.8 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 4 W 6R8 10% ( CGS ) - SBCHE46R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 6R8 10% ( CGS )
SBCHE46R8K
Fixed Resistors; BCHE 4 W 6R8 10% ( CGS ) SBCHE46R8K
Fixed Resistors; BCHE 4 W 6R8 10% ( CGS )

Fixed Resistors; BCHE 4 W 6R8 10% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A131216-ND SBCHE46R8K
Product Name Through Hole Resistors Fixed Resistors; BCHE 4 W 6R8 10% ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Radial Formed
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details