TE Connectivity Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS ) SBCHE46R8J

Description
Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS ) - SBCHE46R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS )
SBCHE46R8J
Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS ) SBCHE46R8J
Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS )

Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS )

Supplier's Site
Through-Hole 4W Resistor - 53-SBCHE46R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W Resistor
53-SBCHE46R8J
Through-Hole 4W Resistor 53-SBCHE46R8J
Wirewound Resistor 4W 6.8R 5% Axial Through Hole Product overview: SBCHE46R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE46R8J can be used for catalog matching and distributor lookup.

Wirewound Resistor 4W 6.8R 5% Axial Through Hole Product overview: SBCHE46R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE46R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131215-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131215-ND
Through Hole Resistors A131215-ND
6.8 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

6.8 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 6.8 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R6544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 6.8 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R6544
Resistor, Wirewound, 6.8 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R6544
RESISTOR, WIREWOUND, 6.8 OHM, 4W, 5%; Resistance:6.8ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:5.2V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 6.8 OHM, 4W, 5%; Resistance:6.8ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:5.2V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE46R8J 53-SBCHE46R8J A131215-ND 16R6544
Product Name Fixed Resistors; BCHE SBCHE4 6R8 5% ( CGS ) Through-Hole 4W Resistor Through Hole Resistors Resistor, Wirewound, 6.8 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Operating DC Voltage 5.2 volts 5.2 volts
Operating AC Voltage 5.2 volts 5.2 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details