The Through Hole Wirewound Resistor, SBC Series, with a resistance value of 6.8 kOhm and a power rating of 4 W, features a tolerance of ±5%. This axial leaded resistor is RoHS compliant and is designed for high reliability in various industrial and commercial applications. It is constructed with a ceramic case and sealed with an inorganic silica filler, providing high insulation resistance and low surface temperature. The operating temperature range is from -55°C to +350°C, and it can withstand high overload currents. The resistor exhibits a temperature coefficient of resistance of 200 ppm/°C and has a maximum continuous voltage determined by the formula ,àöP x R. It is suitable for applications such as power supplies and triac-based speed controls.
Fixed Resistors; BCHE 4 W 6K8 5% ( CGS )
6.8 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE46K8J Resistor
TE Connectivity SBCHE46K8J Resistor
Through Hole Wirewound Resistor, SBC Series, 6.8 kohm, 4 W, - 5%, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE46K8J | A131214-ND | 2060600P | 1639042 | 26M2872 |
| Product Name | Fixed Resistors; BCHE 4 W 6K8 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 6.8 Kohm, 4 W, 5%, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 4 watts | 4 watts | 4 watts | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound; Wirewound | Wire wound | Wirewound |