TE Connectivity Fixed Resistors; BCHE 4 W 56R 5% ( CGS ) SBCHE456RJ

Description
Fixed Resistors; BCHE 4 W 56R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 4 W 56R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 4 W 56R 5% ( CGS ) - SBCHE456RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 56R 5% ( CGS )
SBCHE456RJ
Fixed Resistors; BCHE 4 W 56R 5% ( CGS ) SBCHE456RJ
Fixed Resistors; BCHE 4 W 56R 5% ( CGS )

Fixed Resistors; BCHE 4 W 56R 5% ( CGS )

Supplier's Site
4 W Resistor - 53-SBCHE456RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 W Resistor
53-SBCHE456RJ
4 W Resistor 53-SBCHE456RJ
Wirewound Resistors BCHE 4 W 56R 5% Product overview: SBCHE456RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE456RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors BCHE 4 W 56R 5% Product overview: SBCHE456RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE456RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137312-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137312-ND
Through Hole Resistors A137312-ND
56 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

56 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SBCHE456RJ 53-SBCHE456RJ A137312-ND
Product Name Fixed Resistors; BCHE 4 W 56R 5% ( CGS ) 4 W Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Resistance Range 56 ohms 56 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details