TE Connectivity Through Hole Resistors SBCHE4560RJ

Description
560 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137311-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137311-ND
Through Hole Resistors A137311-ND
560 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

560 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 4 W 560R 5% ( CGS ) - SBCHE4560RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 560R 5% ( CGS )
SBCHE4560RJ
Fixed Resistors; BCHE 4 W 560R 5% ( CGS ) SBCHE4560RJ
Fixed Resistors; BCHE 4 W 560R 5% ( CGS )

Fixed Resistors; BCHE 4 W 560R 5% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A137311-ND SBCHE4560RJ
Product Name Through Hole Resistors Fixed Resistors; BCHE 4 W 560R 5% ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Radial Formed
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details