TE Connectivity Fixed Resistors; BCHE 4 W 510R 5% ( CGS ) SBCHE4510RJ

Description
Fixed Resistors; BCHE 4 W 510R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 4 W 510R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 4 W 510R 5% ( CGS ) - SBCHE4510RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 510R 5% ( CGS )
SBCHE4510RJ
Fixed Resistors; BCHE 4 W 510R 5% ( CGS ) SBCHE4510RJ
Fixed Resistors; BCHE 4 W 510R 5% ( CGS )

Fixed Resistors; BCHE 4 W 510R 5% ( CGS )

Supplier's Site
Through-Hole 5W 510ohm Resistor - 53-SBCHE4510RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 510ohm Resistor
53-SBCHE4510RJ
Through-Hole 5W 510ohm Resistor 53-SBCHE4510RJ
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 510ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE4510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 510ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 510ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE4510RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 510ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE4510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 510ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 510ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE4510RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137310-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137310-ND
Through Hole Resistors A137310-ND
510 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

510 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SBCHE4510RJ 53-SBCHE4510RJ A137310-ND
Product Name Fixed Resistors; BCHE 4 W 510R 5% ( CGS ) Through-Hole 5W 510ohm Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Resistance Range 510 ohms 510 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details