TE Connectivity Through Hole Resistors SBCHE44R7K

Description
4.7 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105567-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105567-ND
Through Hole Resistors A105567-ND
4.7 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

4.7 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2060391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060391
Through Hole Resistors 2060391
TE Connectivity SBCHE44R7K Resistor

TE Connectivity SBCHE44R7K Resistor

Supplier's Site
Through Hole Resistors - 2060391P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060391P
Through Hole Resistors 2060391P
TE Connectivity SBCHE44R7K Resistor

TE Connectivity SBCHE44R7K Resistor

Supplier's Site
Through Hole Resistors - 1613958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613958
Through Hole Resistors 1613958
TE Connectivity SBCHE44R7K Resistor

TE Connectivity SBCHE44R7K Resistor

Supplier's Site
Fixed Resistors; BCHE 4 W 4R7 10% ( CGS ) - SBCHE44R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 4R7 10% ( CGS )
SBCHE44R7K
Fixed Resistors; BCHE 4 W 4R7 10% ( CGS ) SBCHE44R7K
Fixed Resistors; BCHE 4 W 4R7 10% ( CGS )

Fixed Resistors; BCHE 4 W 4R7 10% ( CGS )

Supplier's Site
Through-Hole 4.7 Ohm 4W Resistor - 53-SBCHE44R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4.7 Ohm 4W Resistor
53-SBCHE44R7K
Through-Hole 4.7 Ohm 4W Resistor 53-SBCHE44R7K
4.7 Ohm 4W Wirewound Resistor, 10% Tol, Axial, Through Hole Product overview: SBCHE44R7K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE44R7K can be used for catalog matching and distributor lookup.

4.7 Ohm 4W Wirewound Resistor, 10% Tol, Axial, Through Hole Product overview: SBCHE44R7K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE44R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 4R7, 4W, 10%, Axial; Resistance Cgs Te Connectivity - 24M7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 4W, 10%, Axial; Resistance Cgs Te Connectivity
24M7240
Res, Wirewound, 4R7, 4W, 10%, Axial; Resistance Cgs Te Connectivity 24M7240
RES, WIREWOUND, 4R7, 4W, 10%, AXIAL; Resistance:4.7ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:4.3V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 4W, 10%, AXIAL; Resistance:4.7ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:4.3V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105567-ND 2060391 2060391P SBCHE44R7K 53-SBCHE44R7K 24M7240
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 4 W 4R7 10% ( CGS ) Through-Hole 4.7 Ohm 4W Resistor Res, Wirewound, 4R7, 4W, 10%, Axial; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound WIRE WOUND Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole ThroughHole Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details