TE Connectivity Wirewound Resistors - SBCHE44R7J

Description
Wirewound Resistors - Through Hole BCHE SBCHE 4 4R7 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole BCHE SBCHE 4 4R7 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SBCHE44R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE44R7J
Wirewound Resistors - SBCHE44R7J
Wirewound Resistors - Through Hole BCHE SBCHE 4 4R7 5%

Wirewound Resistors - Through Hole BCHE SBCHE 4 4R7 5%

Supplier's Site
Through-Hole 4W 4.7ohm Resistor - 53-SBCHE44R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 4.7ohm Resistor
53-SBCHE44R7J
Through-Hole 4W 4.7ohm Resistor 53-SBCHE44R7J
RESISTOR, WIRE WOUND, 4W, 5%, 400ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE44R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE44R7J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 400ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE44R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE44R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137309-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137309-ND
Through Hole Resistors A137309-ND
4.7 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

4.7 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SBCHE44R7J 53-SBCHE44R7J A137309-ND
Product Name Wirewound Resistors - Through-Hole 4W 4.7ohm Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 4.7 ohms 4.7 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details