4.7 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE44K7J Resistor
TE Connectivity SBCHE44K7J Resistor
Fixed Resistors; BCHE 4 W 4K7 5% ( CGS )
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A105566-ND | 2060593 | SBCHE44K7J |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 4 W 4K7 5% ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wire wound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |