TE Connectivity Fixed Resistors; BCHE 4 W 47R 5% ( CGS ) SBCHE447RJ

Description
Fixed Resistors; BCHE 4 W 47R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 4 W 47R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 4 W 47R 5% ( CGS ) - SBCHE447RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 47R 5% ( CGS )
SBCHE447RJ
Fixed Resistors; BCHE 4 W 47R 5% ( CGS ) SBCHE447RJ
Fixed Resistors; BCHE 4 W 47R 5% ( CGS )

Fixed Resistors; BCHE 4 W 47R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A105646-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105646-ND
Through Hole Resistors A105646-ND
47 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

47 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2060464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060464
Through Hole Resistors 2060464
TE Connectivity SBCHE447RJ Resistor

TE Connectivity SBCHE447RJ Resistor

Supplier's Site
Through Hole Resistors - 2060464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060464P
Through Hole Resistors 2060464P
TE Connectivity SBCHE447RJ Resistor

TE Connectivity SBCHE447RJ Resistor

Supplier's Site
Through Hole Resistors - 1639041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639041
Through Hole Resistors 1639041
TE Connectivity SBCHE447RJ Resistor

TE Connectivity SBCHE447RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 4 W, 5%, 13.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M7241 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 4 W, 5%, 13.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M7241
Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 4 W, 5%, 13.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M7241
Through Hole Wirewound Resistor, SBC Series, 47 ohm, 4 W, - 5%, 13.7 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 47 ohm, 4 W, - 5%, 13.7 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE447RJ A105646-ND 2060464 2060464P 24M7241
Product Name Fixed Resistors; BCHE 4 W 47R 5% ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 4 W, 5%, 13.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts 4 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers