TE Connectivity Through Hole Resistors SBCHE433RJ

Description
33 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105644-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105644-ND
Through Hole Resistors A105644-ND
33 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

33 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2060458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060458
Through Hole Resistors 2060458
TE Connectivity SBCHE433RJ Resistor

TE Connectivity SBCHE433RJ Resistor

Supplier's Site
Through Hole Resistors - 2060458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060458P
Through Hole Resistors 2060458P
TE Connectivity SBCHE433RJ Resistor

TE Connectivity SBCHE433RJ Resistor

Supplier's Site
Through Hole Resistors - 1616234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616234
Through Hole Resistors 1616234
TE Connectivity SBCHE433RJ Resistor

TE Connectivity SBCHE433RJ Resistor

Supplier's Site
Fixed Resistors; BCHE 4 W 33R 5% ( CGS ) - SBCHE433RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 33R 5% ( CGS )
SBCHE433RJ
Fixed Resistors; BCHE 4 W 33R 5% ( CGS ) SBCHE433RJ
Fixed Resistors; BCHE 4 W 33R 5% ( CGS )

Fixed Resistors; BCHE 4 W 33R 5% ( CGS )

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 33 Ohm, 4 W, 5%, 11.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M7238 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 33 Ohm, 4 W, 5%, 11.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M7238
Through Hole Wirewound Resistor, Sbc Series, 33 Ohm, 4 W, 5%, 11.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M7238
Through Hole Wirewound Resistor, SBC Series, 33 ohm, 4 W, - 5%, 11.5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 33 ohm, 4 W, - 5%, 11.5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105644-ND 2060458 2060458P SBCHE433RJ 24M7238
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 4 W 33R 5% ( CGS ) Through Hole Wirewound Resistor, Sbc Series, 33 Ohm, 4 W, 5%, 11.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details