TE Connectivity Through Hole Resistors SBCHE4330RJ

Description
330 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105643-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105643-ND
Through Hole Resistors A105643-ND
330 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

330 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 4 W 330R 5% ( CGS ) - SBCHE4330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 330R 5% ( CGS )
SBCHE4330RJ
Fixed Resistors; BCHE 4 W 330R 5% ( CGS ) SBCHE4330RJ
Fixed Resistors; BCHE 4 W 330R 5% ( CGS )

Fixed Resistors; BCHE 4 W 330R 5% ( CGS )

Supplier's Site
Res, 330R, 4W, 36.3V, Axial Rohs Compliant Cgs Te Connectivity - 69AH9143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 4W, 36.3V, Axial Rohs Compliant Cgs Te Connectivity
69AH9143
Res, 330R, 4W, 36.3V, Axial Rohs Compliant Cgs Te Connectivity 69AH9143
RES, 330R, 4W, 36.3V, AXIAL ROHS COMPLIANT: YES

RES, 330R, 4W, 36.3V, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105643-ND SBCHE4330RJ 69AH9143
Product Name Through Hole Resistors Fixed Resistors; BCHE 4 W 330R 5% ( CGS ) Res, 330R, 4W, 36.3V, Axial Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Radial Formed
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers