SBCHE4330RJ -- BCHE 4 W 330R 5% CGS - TE CONNECTIVITY
TE Connectivity
Bche 4 W 330R 5% Cgs - Te Connectivity
SBCHE4330RJ
Description
BCHE 4 W 330R 5%
Description
BCHE 4 W 330R 5%
Suppliers
Bche 4 W 330R 5% Cgs - Te Connectivity
42AJ0179
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0179 |
|
Product Name
|
Bche 4 W 330R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details