2.2 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 4 W 2R2 10% ( CGS )
TE Connectivity SBCHE42R2K Resistor
RES, 2R2, 4W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131210-ND | SBCHE42R2K | 2060379 | 74AJ7289 |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 4 W 2R2 10% ( CGS ) | Through Hole Resistors | Res, 2R2, 4W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ||
| Resistance Range | 2.2 ohms |