TE Connectivity Through Hole Resistors SBCHE42R2J

Description
2.2 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137308-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137308-ND
Through Hole Resistors A137308-ND
2.2 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

2.2 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 4 W 2R2 5% ( CGS ) - SBCHE42R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 2R2 5% ( CGS )
SBCHE42R2J
Fixed Resistors; BCHE 4 W 2R2 5% ( CGS ) SBCHE42R2J
Fixed Resistors; BCHE 4 W 2R2 5% ( CGS )

Fixed Resistors; BCHE 4 W 2R2 5% ( CGS )

Supplier's Site
Through-Hole 4W 2.2ohm Resistor - 53-SBCHE42R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 2.2ohm Resistor
53-SBCHE42R2J
Through-Hole 4W 2.2ohm Resistor 53-SBCHE42R2J
RESISTOR, WIRE WOUND, 4W, 5%, 400ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE42R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE42R2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 400ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE42R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE42R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137308-ND SBCHE42R2J 53-SBCHE42R2J
Product Name Through Hole Resistors Fixed Resistors; BCHE 4 W 2R2 5% ( CGS ) Through-Hole 4W 2.2ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Radial Formed
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details