TE Connectivity Fixed Resistors; SBCHE4 2K7 5% ( CGS ) SBCHE42K7J

Description
Fixed Resistors; SBCHE4 2K7 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SBCHE4 2K7 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SBCHE4 2K7 5% ( CGS ) - SBCHE42K7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCHE4 2K7 5% ( CGS )
SBCHE42K7J
Fixed Resistors; SBCHE4 2K7 5% ( CGS ) SBCHE42K7J
Fixed Resistors; SBCHE4 2K7 5% ( CGS )

Fixed Resistors; SBCHE4 2K7 5% ( CGS )

Supplier's Site
Through-Hole 4W 2700ohm Resistor - 53-SBCHE42K7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 2700ohm Resistor
53-SBCHE42K7J
Through-Hole 4W 2700ohm Resistor 53-SBCHE42K7J
RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 2700ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE42K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 2700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 2700ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE42K7J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 2700ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE42K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 2700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 2700ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE42K7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137307-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137307-ND
Through Hole Resistors A137307-ND
2.7 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

2.7 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SBCHE42K7J 53-SBCHE42K7J A137307-ND
Product Name Fixed Resistors; SBCHE4 2K7 5% ( CGS ) Through-Hole 4W 2700ohm Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 2700 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers