2.2 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE42K2J Resistor
TE Connectivity SBCHE42K2J Resistor
TE Connectivity SBCHE42K2J Resistor
Fixed Resistors; BCHE 4 W 2K2 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 2.2 kohm, 4 W, - 5%, 93.8 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105642-ND | 2060571 | 2060571P | SBCHE42K2J | 26M2870 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 4 W 2K2 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 2.2 Kohm, 4 W, 5%, 93.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |