TE Connectivity Through Hole Resistors SBCHE4220RJ

Description
TE Connectivity SBCHE4220RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE4220RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2060509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060509P
Through Hole Resistors 2060509P
TE Connectivity SBCHE4220RJ Resistor

TE Connectivity SBCHE4220RJ Resistor

Supplier's Site
Through Hole Resistors - 1613961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613961
Through Hole Resistors 1613961
TE Connectivity SBCHE4220RJ Resistor

TE Connectivity SBCHE4220RJ Resistor

Supplier's Site
Through Hole Resistors - A105602-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105602-ND
Through Hole Resistors A105602-ND
220 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

220 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 4 W 220R 5% ( CGS ) - SBCHE4220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 220R 5% ( CGS )
SBCHE4220RJ
Fixed Resistors; BCHE 4 W 220R 5% ( CGS ) SBCHE4220RJ
Fixed Resistors; BCHE 4 W 220R 5% ( CGS )

Fixed Resistors; BCHE 4 W 220R 5% ( CGS )

Supplier's Site
Resistor, Wirewound, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R6530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R6530
Resistor, Wirewound, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R6530
RESISTOR, WIREWOUND, 220 OHM, 4W, 5%; Resistance:220ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:29.7V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 220 OHM, 4W, 5%; Resistance:220ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:29.7V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 220 Ohm, 4 W, 5%, 29.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M7236 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 220 Ohm, 4 W, 5%, 29.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M7236
Through Hole Wirewound Resistor, Sbc Series, 220 Ohm, 4 W, 5%, 29.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M7236
Through Hole Wirewound Resistor, SBC Series, 220 ohm, 4 W, - 5%, 29.7 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 220 ohm, 4 W, - 5%, 29.7 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2060509P 1613961 A105602-ND SBCHE4220RJ 16R6530 24M7236
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 4 W 220R 5% ( CGS ) Resistor, Wirewound, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 220 Ohm, 4 W, 5%, 29.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound; Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leads ThroughHole; Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Power Rating 4 watts 4 watts 4 watts 4 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details