TE Connectivity SBCHE41R5K Resistor
TE Connectivity SBCHE41R5K Resistor
TE Connectivity SBCHE41R5K Resistor
Wirewound Resistors - Through Hole BCHE 4 W 1R5 10%
Wirewound Resistor 4W 1.5ohm 10% Axial Through Hole Product overview: SBCHE41R5K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 1.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE41R5K can be used for catalog matching and distributor lookup.
1.5 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Through Hole Wirewound Resistor, SBC Series, 1.5 ohm, 4 W, - 10%, 2.5 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2060363 | 2060363P | SBCHE41R5K | 53-SBCHE41R5K | A131209-ND | 24M7230 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Through-Hole 4W 1.5ohm Resistor | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 1.5 Ohm, 4 W, 10%, 2.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms | |||
| Power Rating | 4 watts | 4 watts | 4 watts |