TE Connectivity Through Hole Resistors SBCHE41R0K

Description
TE Connectivity SBCHE41R0K Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE41R0K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2060357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060357
Through Hole Resistors 2060357
TE Connectivity SBCHE41R0K Resistor

TE Connectivity SBCHE41R0K Resistor

Supplier's Site
Through Hole Resistors - 2060357P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060357P
Through Hole Resistors 2060357P
TE Connectivity SBCHE41R0K Resistor

TE Connectivity SBCHE41R0K Resistor

Supplier's Site
Through Hole Resistors - 1639035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639035
Through Hole Resistors 1639035
TE Connectivity SBCHE41R0K Resistor

TE Connectivity SBCHE41R0K Resistor

Supplier's Site
Through Hole Resistors - A105601-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105601-ND
Through Hole Resistors A105601-ND
1 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1 Ohms ±10% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 4 W 1R0 10% ( CGS ) - SBCHE41R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 1R0 10% ( CGS )
SBCHE41R0K
Fixed Resistors; BCHE 4 W 1R0 10% ( CGS ) SBCHE41R0K
Fixed Resistors; BCHE 4 W 1R0 10% ( CGS )

Fixed Resistors; BCHE 4 W 1R0 10% ( CGS )

Supplier's Site
Wirewound Resistor, 1 Ohm, 4W, 10%; Resistance Cgs Te Connectivity - 16R6519 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 4W, 10%; Resistance Cgs Te Connectivity
16R6519
Wirewound Resistor, 1 Ohm, 4W, 10%; Resistance Cgs Te Connectivity 16R6519
WIREWOUND RESISTOR, 1 OHM, 4W, 10%; Resistance:1ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 4W, 10%; Resistance:1ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 1R, 4W, 2V, Axial Rohs Compliant Cgs Te Connectivity - 69AH2122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 4W, 2V, Axial Rohs Compliant Cgs Te Connectivity
69AH2122
Res, 1R, 4W, 2V, Axial Rohs Compliant Cgs Te Connectivity 69AH2122
RES, 1R, 4W, 2V, AXIAL ROHS COMPLIANT: YES

RES, 1R, 4W, 2V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2060357 2060357P A105601-ND SBCHE41R0K 16R6519 69AH2122
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; BCHE 4 W 1R0 10% ( CGS ) Wirewound Resistor, 1 Ohm, 4W, 10%; Resistance Cgs Te Connectivity Res, 1R, 4W, 2V, Axial Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 4 watts 4 watts 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details