TE Connectivity Fixed Resistors; BCHE 4 W 1K0 5% ( CGS ) SBCHE41K0J

Description
Fixed Resistors; BCHE 4 W 1K0 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 4 W 1K0 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 4 W 1K0 5% ( CGS ) - SBCHE41K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 1K0 5% ( CGS )
SBCHE41K0J
Fixed Resistors; BCHE 4 W 1K0 5% ( CGS ) SBCHE41K0J
Fixed Resistors; BCHE 4 W 1K0 5% ( CGS )

Fixed Resistors; BCHE 4 W 1K0 5% ( CGS )

Supplier's Site
Through Hole Resistors - A105600-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105600-ND
Through Hole Resistors A105600-ND
1 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2060543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060543
Through Hole Resistors 2060543
TE Connectivity SBCHE41K0J Resistor

TE Connectivity SBCHE41K0J Resistor

Supplier's Site
Through Hole Resistors - 1613962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613962
Through Hole Resistors 1613962
TE Connectivity SBCHE41K0J Resistor

TE Connectivity SBCHE41K0J Resistor

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 1 Kohm, 4 W, 5%, 63.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M7228 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 1 Kohm, 4 W, 5%, 63.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M7228
Through Hole Wirewound Resistor, Sbc Series, 1 Kohm, 4 W, 5%, 63.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M7228
Through Hole Wirewound Resistor, SBC Series, 1 kohm, 4 W, - 5%, 63.3 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 1 kohm, 4 W, - 5%, 63.3 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE41K0J A105600-ND 2060543 24M7228
Product Name Fixed Resistors; BCHE 4 W 1K0 5% ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 1 Kohm, 4 W, 5%, 63.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details