TE Connectivity SBCHE415RJ Resistor
TE Connectivity SBCHE415RJ Resistor
TE Connectivity SBCHE415RJ Resistor
15 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Wirewound Resistor, 4W, 15 Ohm, 5%, Axial, Through Hole Product overview: SBCHE415RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 15 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 15 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE415RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole 15 Ohms 4W 400PPM
Through Hole Wirewound Resistor, SBC Series, 15 ohm, 4 W, - 5%, 7.8 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2060436 | 2060436P | A131207-ND | 53-SBCHE415RJ | SBCHE415RJ | 24M7233 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 4W 15 Ohm Resistor | Wirewound Resistors - | Through Hole Wirewound Resistor, Sbc Series, 15 Ohm, 4 W, 5%, 7.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | |||
| Power Rating | 4 watts | 4 watts | 4 watts |