Fixed Resistors; BCHE 4 W 150R 5% ( CGS )
150 Ohm 4W Wirewound Resistor, 5% Tol, Axial Product overview: SBCHE4150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE4150RJ can be used for catalog matching and distributor lookup.
150 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE4150RJ Resistor
TE Connectivity SBCHE4150RJ Resistor
TE Connectivity SBCHE4150RJ Resistor
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
Through Hole Wirewound Resistor, SBC Series, 150 ohm, 4 W, - 5%, 24.5 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE4150RJ | 53-SBCHE4150RJ | A105599-ND | 2060492 | 2060492P | 70064324 | 24M7234 |
| Product Name | Fixed Resistors; BCHE 4 W 150R 5% ( CGS ) | 150 Ohm 4W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg4 W;Tol 5%;Radial;Ceramic Housed | Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 4 W, 5%, 24.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 4 watts | 4 watts | 4 watts | 4 watts | |||
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |||
| Operating DC Voltage | 24.5 volts |