TE Connectivity Through Hole Resistors SBCHE410RJ

Description
TE Connectivity SBCHE410RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE410RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2060420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060420
Through Hole Resistors 2060420
TE Connectivity SBCHE410RJ Resistor

TE Connectivity SBCHE410RJ Resistor

Supplier's Site
Through Hole Resistors - 2060420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060420P
Through Hole Resistors 2060420P
TE Connectivity SBCHE410RJ Resistor

TE Connectivity SBCHE410RJ Resistor

Supplier's Site
Through Hole Resistors - 1613959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613959
Through Hole Resistors 1613959
TE Connectivity SBCHE410RJ Resistor

TE Connectivity SBCHE410RJ Resistor

Supplier's Site
Through Hole Resistors - A105598-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105598-ND
Through Hole Resistors A105598-ND
10 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

10 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
4W Resistor - 53-SBCHE410RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-SBCHE410RJ
4W Resistor 53-SBCHE410RJ
4W 10R Wirewound Resistor, 5% Tol, Axial, 350°C Product overview: SBCHE410RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE410RJ can be used for catalog matching and distributor lookup.

4W 10R Wirewound Resistor, 5% Tol, Axial, 350°C Product overview: SBCHE410RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE410RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SBCHE410RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE410RJ
Wirewound Resistors - SBCHE410RJ
Wirewound Resistors - Through Hole 10 Ohms 4W 400PPM

Wirewound Resistors - Through Hole 10 Ohms 4W 400PPM

Supplier's Site
Wirewound Resistor, 10 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R6521 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R6521
Wirewound Resistor, 10 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R6521
WIREWOUND RESISTOR, 10 OHM, 4W, 5%; Resistance:10ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6.3V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 4W, 5%; Resistance:10ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:6.3V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 4 W, 5%, 6.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M7231 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 4 W, 5%, 6.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M7231
Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 4 W, 5%, 6.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M7231
Through Hole Wirewound Resistor, SBC Series, 10 ohm, 4 W, - 5%, 6.3 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 10 ohm, 4 W, - 5%, 6.3 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2060420 2060420P A105598-ND 53-SBCHE410RJ SBCHE410RJ 16R6521 24M7231
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 4W Resistor Wirewound Resistors - Wirewound Resistor, 10 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 10 Ohm, 4 W, 5%, 6.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed ThroughHole Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 4 watts 4 watts 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details