TE Connectivity SBCHE4100RJ Resistor
Wirewound Resistors - Through Hole
100 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
WIREWOUND RES.-THROUGH HOLE BCHE
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2060486 | SBCHE4100RJ | A105597-ND | 1111-SBCHE4100RJ-ND |
| Product Name | Through Hole Resistors | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use |