560 mOhms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137304-ND | SBCHE15R56K |
| Product Name | Through Hole Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Radial Formed | ThroughHole |
| Resistance Range | 0.5600 ohms |